Canon logo

Canon Digital IXUS 50 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17347
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 50 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Silver:

Canon Digital IXUS 50, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Canon Digital IXUS 50 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Silver:

Canon Digital IXUS 50. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 130 g. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.