Canon Satera LBP251, Laser, A4, 30 ppm, Duplex printing, Grey
Canon Satera LBP251. Print technology: Laser. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey