Canon logo

Canon LEGRIA HF R67 Handheld camcorder 3,28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101178
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon LEGRIA HF R67 Handheld camcorder 3,28 MP CMOS Full HD Black:

Canon LEGRIA HF R67, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 7,62 cm (3"), LCD

Long summary description Canon LEGRIA HF R67 Handheld camcorder 3,28 MP CMOS Full HD Black:

Canon LEGRIA HF R67. Total megapixels: 3,28 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4,85 mm (1 / 4.85"). Optical zoom: 32x, Focal length range: 2.8 - 89.6 mm, Focal length (35mm film equivalent): 32,5 - 1853 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 8 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0,01 m. Light exposure modes: Auto, Manual

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.