Candy logo

Candy GO 148 DF washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25555
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy GO 148 DF washing machine Front-load 8 kg 1400 RPM White:

Candy GO 148 DF, Front-load, 8 kg, A, 1400 RPM, 272 kWh, 12000 L

Long summary description Candy GO 148 DF washing machine Front-load 8 kg 1400 RPM White:

Candy GO 148 DF. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 272 kWh, Annual water consumption washing: 12000 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.