Candy FL 501 X, Electric, 50 L, 2100 W, 1800 W, 245 °C, Stainless steel
Candy FL 501 X. Oven type: Electric, Oven net capacity: 50 L, Oven power: 2100 W. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Timer type: Mechanical. Connected load: 2100 W. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 58 cm