Candy logo

Candy CKCS 6186 IXV fridge-freezer Freestanding 288 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42446
Info modified on:
27 May 2024, 11:55:46
Short summary description Candy CKCS 6186 IXV fridge-freezer Freestanding 288 L Stainless steel:

Candy CKCS 6186 IXV, 288 L, T, 40 dB, 3,5 kg/24h, Stainless steel

Long summary description Candy CKCS 6186 IXV fridge-freezer Freestanding 288 L Stainless steel:

Candy CKCS 6186 IXV. Total net capacity: 288 L. Door hinge: Right. Climate class: T, Noise level: 40 dB. Fridge net capacity: 210 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 157 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.