Candy logo

Candy CDPE 6320 Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71905
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CDPE 6320 Freestanding 12 place settings:

Candy CDPE 6320, Freestanding, White, Basket, 12 place settings, 54 dB, Quick

Long summary description Candy CDPE 6320 Freestanding 12 place settings:

Candy CDPE 6320. Appliance placement: Freestanding, Door colour: White, Cutlery compartment type: Basket. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,04 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 300 kWh, Annual water consumption: 3350 L

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.