Candy logo

Candy CCDS 5144 WH Freestanding 204 L White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59594
Info modified on:
27 May 2024, 11:51:02
Short summary description Candy CCDS 5144 WH Freestanding 204 L White:

Candy CCDS 5144 WH, 204 L, ST, 42 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Candy CCDS 5144 WH Freestanding 204 L White:

Candy CCDS 5144 WH. Total net capacity: 204 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 166 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 38 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 169 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.