Candy logo

Candy AQUA 08351D-S washing machine Front-load 3,5 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88990
Info modified on:
27 May 2024, 12:11:07
Short summary description Candy AQUA 08351D-S washing machine Front-load 3,5 kg 800 RPM White:

Candy AQUA 08351D-S, Front-load, 3,5 kg, D, 800 RPM, 147 kWh, 7200 L

Long summary description Candy AQUA 08351D-S washing machine Front-load 3,5 kg 800 RPM White:

Candy AQUA 08351D-S. Loading type: Front-load. Drum capacity: 3,5 kg, Spin-drying class: D, Maximum spin speed: 800 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 7200 L. Product colour: White. Width: 510 mm, Depth: 440 mm, Height: 690 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.