Candy logo

Candy AQ1000T washing machine Front-load 3,5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88451
Info modified on:
27 Mar 2023, 11:27:07
Short summary description Candy AQ1000T washing machine Front-load 3,5 kg 1000 RPM White:

Candy AQ1000T, Front-load, 3,5 kg, C, 1000 RPM, 132 kWh, 8400 L

Long summary description Candy AQ1000T washing machine Front-load 3,5 kg 1000 RPM White:

Candy AQ1000T. Loading type: Front-load. Drum capacity: 3,5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 510 mm, Depth: 440 mm, Height: 695 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.