Candy logo

Candy COOKinApp CMXG20DR Red Grill microwave Countertop 20 L 700 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118240
Info modified on:
20 May 2025, 01:06:53
Short summary description Candy COOKinApp CMXG20DR Red Grill microwave Countertop 20 L 700 W:

Candy COOKinApp CMXG20DR, Countertop, Grill microwave, 20 L, 700 W, Built-in display, Buttons

Long summary description Candy COOKinApp CMXG20DR Red Grill microwave Countertop 20 L 700 W:

Candy COOKinApp CMXG20DR. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Control type: Buttons, Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.