Candy FCE 848 VX WIFI, Medium, Electric, 65 L, 65 L, Catalytic, Built-in
Candy FCE 848 VX WIFI. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,8 kWh, Connected load: 2100 W. Lamp type: LED