Candy logo

Candy Evo Space CDS 2DS35X Semi built-in 13 place settings A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6658
Info modified on:
27 May 2024, 15:40:13
Short summary description Candy Evo Space CDS 2DS35X Semi built-in 13 place settings A:

Candy Evo Space CDS 2DS35X, Semi built-in, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Cold

Long summary description Candy Evo Space CDS 2DS35X Semi built-in 13 place settings A:

Candy Evo Space CDS 2DS35X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto. Energy efficiency class: A, Water consumption per cycle: 10 L, Energy efficiency scale: A+++ to D. Width: 598 mm, Depth: 570 mm, Height: 820 mm. Package width: 625 mm, Package depth: 665 mm, Package height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.