Candy logo

Candy Smart Pro CSO4 H7A1TBE-S tumble dryer Freestanding Front-load 7 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11110
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Candy Smart Pro CSO4 H7A1TBE-S tumble dryer Freestanding Front-load 7 kg White:

Candy Smart Pro CSO4 H7A1TBE-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Candy Smart Pro CSO4 H7A1TBE-S tumble dryer Freestanding Front-load 7 kg White:

Candy Smart Pro CSO4 H7A1TBE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Drying programs: Wool, Cycle time: 244 min. Delay start (max): 24 h. Energy consumption: 2,25 kWh, Annual energy consumption: 269 kWh, Heat source: Electric. Depth: 465 mm, Width: 600 mm, Weight: 37,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.