Candy logo

Candy Slim Smart CS4 H7A1DE-07/ tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26116
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Candy Slim Smart CS4 H7A1DE-07/ tumble dryer Freestanding Front-load 7 kg A+ White:

Candy Slim Smart CS4 H7A1DE-07/, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy Slim Smart CS4 H7A1DE-07/ tumble dryer Freestanding Front-load 7 kg A+ White:

Candy Slim Smart CS4 H7A1DE-07/. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Cycle time: 244 min. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: A+, Energy consumption: 2,25 kWh, Annual energy consumption: 269 kWh. Depth: 484 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.