Candy Smart CS 1472DE/1-S, Front-load, 7 kg, B, 79 dB, 1400 RPM, D
Candy Smart CS 1472DE/1-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 175 kWh. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm. Energy efficiency class: D