Candy logo

Candy RO16106DWHC7-80 washing machine Front-load 10 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14051
Info modified on:
01 Nov 2024, 09:13:33
Short summary description Candy RO16106DWHC7-80 washing machine Front-load 10 kg 1600 RPM White:

Candy RO16106DWHC7-80, Front-load, 10 kg, 80 dB, 1600 RPM, 143 kWh, 12100 L

Long summary description Candy RO16106DWHC7-80 washing machine Front-load 10 kg 1600 RPM White:

Candy RO16106DWHC7-80. Loading type: Front-load. Drum capacity: 10 kg, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.