Candy CLT HG370L-S, Top-load, 7 kg, C, 76 dB, 1000 RPM, 175 kWh
Candy CLT HG370L-S. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm