Byron 10.007.73, White, 80 dB, Home, Office, IP44, 2 pc(s), 1 pc(s)
Byron 10.007.73. Product colour: White, Volume: 80 dB, Best uses: Home, Office. Connectivity technology: Wireless, Frequency: 433 MHz, Maximum range: 75 m. Power source type: AC, Battery, Input voltage: 220 V, Power plug type: Type F (CEE 7/4). Package weight: 461 g, Package depth: 50 mm, Package width: 160 mm. Country of origin: China, Quantity per pallet layer: 72 pc(s), Quantity per pallet: 216 pc(s)