Buffalo logo

Buffalo 1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29503
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo 1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo 1750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Buffalo 1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo 1750. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP. Product colour: Black. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11,4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.