Buffalo logo

Buffalo WXR-1750DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57408
Info modified on:
14 Mar 2024, 19:42:42
Short summary description Buffalo WXR-1750DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WXR-1750DHP2, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Portable router

Long summary description Buffalo WXR-1750DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WXR-1750DHP2. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1750 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product type: Portable router, Product colour: Black. Antenna design: External. Power source type: AC, AC input voltage: 100 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.