location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBMR-G300N-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet :
The long product name of Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WBMR-G300N Wireless-N Nfiniti Broadband ADSL2+ Modem Router
More>>>
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet:
The official description of Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The New AirStation Wireless-N ADSL2+ Modem Router with Buffalo's AirStation One-Touch Secure System(tm) (AOSS(tm)) uses the latest high speed wireless LAN technology delivering 270Mbps wireless throughput. The AirStation incorporates a built-in 4-Port Router with fast 100Mbps throughput and a built in ADSL2+ modem.

Short summary description Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet:
This short summary of the Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router, Ethernet LAN, ADSL

Long summary description Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router. Channels quantity: 13 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s. DSL specification: ADSL, ADSL2, ADSL2+. Security algorithms: WPA. Media access protocol: CSMA/CA, ACK

Wireless LAN features
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
100 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ADSL, ADSL2, ADSL2+
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Security
Security algorithms
WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Protocols
Media access protocol
CSMA/CA, ACK
Power
Power consumption (typical)
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
370 g
Other features
WLAN data transfer rates supported
270 Mbit/s
Dimensions (WxDxH)
170 x 168 x 34 mm
Supported data transfer rates
10/100Mbps
Power requirements
230 V AC
Output power description
12V AC, 1.25A
Networking features
Ethernet, Fast Ethernet
Frequency range
2.412-2.472GHz
Non-operating relative humidity (non-condensing)
20 - 85%
Upstream data rate
1,5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:28
Uk has collected 2 expert reviews for Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pocket-lint.com
Updated:
2011-07-30 16:36:28
Users of the previous Nfiniti model (WZR-G300N) should consider upgrading as this really is a much better, much faster and much further reaching device than before. Anyone else looking to buy a broadband wireless router for the first time would do well...
Good Value, range, speed, ease of use...
Bad Cannot match the speed and range claimed on the box...
Bottom line Is the latest Buffalo wireless router really as fast and as far reaching as it promises to be?...
90%
webuser.co.uk
Updated:
2011-07-30 16:36:28
Buffalos system of setting up a network is a little complicated. It has a sophisticated system called AOSS (AirStation One-Touch Secure System) for setting up a secure connection between two devices such as this modem router and an adapter on your PC. To...
84%
Country Distributor
United Kingdom 1 distributor(s)