Buffalo logo

Buffalo TeraStation 5400 12TB (4x3TB) Intel Atom® D2550 2 GB DDR3 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation 5400 12TB (4x3TB) Intel Atom® D2550 2 GB DDR3 Black:

Buffalo TeraStation 5400 12TB (4x3TB), Intel Atom®, D2550, 2 GB, DDR3, 12 TB, Black

Long summary description Buffalo TeraStation 5400 12TB (4x3TB) Intel Atom® D2550 2 GB DDR3 Black:

Buffalo TeraStation 5400 12TB (4x3TB). Processor family: Intel Atom®, Processor model: D2550, Processor frequency: 1,86 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.