Buffalo logo

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 2 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 2 GB DDR2:

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin, 2 GB, DDR2, 667 MHz

Long summary description Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 2 GB DDR2:

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.