Braun logo

Braun BN0076 Wrist watch Electronic Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29904
Info modified on:
25 Nov 2020, 14:15:16
Short summary description Braun BN0076 Wrist watch Electronic Stainless steel:

Braun BN0076, Waterproof, Electronic

Long summary description Braun BN0076 Wrist watch Electronic Stainless steel:

Braun BN0076. Watch case material: Stainless steel, Housing colour: Stainless steel, Band material: Leather. Case diameter: 4,2 cm, Case thickness: 1,15 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.