Braun logo

Braun Series 7 7898cc Wet&Dry Foil shaver Trimmer Silver

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83206
Info modified on:
14 Mar 2024, 19:40:54
Short summary description Braun Series 7 7898cc Wet&Dry Foil shaver Trimmer Silver:

Braun Series 7 7898cc Wet&Dry, Foil shaver, Silver, Battery, 100-240 V, 930 g, 157 mm

Long summary description Braun Series 7 7898cc Wet&Dry Foil shaver Trimmer Silver:

Braun Series 7 7898cc Wet&Dry. Shaver system: Foil shaver, Product colour: Silver. Power source: Battery, AC input voltage: 100-240 V. Weight: 930 g. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Shaver base station functions: Charging, Cleaning, Lubricating

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.