Braun logo

Braun MG5090 Foil shaver Trimmer Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154112
Info modified on:
20 Jan 2021, 08:10:59
Short summary description Braun MG5090 Foil shaver Trimmer Grey:

Braun MG5090, Foil shaver, Grey, Charging, Battery, 30 min, 1 h

Long summary description Braun MG5090 Foil shaver Trimmer Grey:

Braun MG5090. Shaver system: Foil shaver, Product colour: Grey, LED indicators: Charging. Power source: Battery, Operating time: 30 min, Charging time: 1 h. Weight: 410 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.