Braun logo

Braun Series 7 760cc-7 Foil shaver Trimmer Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30565
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Series 7 760cc-7 Foil shaver Trimmer Silver:

Braun Series 7 760cc-7, Foil shaver, Silver, Extra sensitive, Intensive, Normal, High intensive, Normal, Short eco, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 7 760cc-7 Foil shaver Trimmer Silver:

Braun Series 7 760cc-7. Shaver system: Foil shaver, Product colour: Silver, Shaving modes: Extra sensitive, Intensive, Normal. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Cordless operation: 50 min

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.