Braun Series 3-320, Foil shaver, Grey, Red, AC/Battery, Nickel-Metal Hydride (NiMH), 45 min, 1 h
Braun Series 3-320. Shaver system: Foil shaver, Product colour: Grey, Red. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Cordless operation: 45 min