Braun logo

Braun TexStyle 9 SI 9188 E BK Steam iron Eloxal soleplate 2800 W Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56913
Info modified on:
19 Sept 2024, 11:52:10
Short summary description Braun TexStyle 9 SI 9188 E BK Steam iron Eloxal soleplate 2800 W Black:

Braun TexStyle 9 SI 9188 E BK, Steam iron, Eloxal soleplate, 2,5 m, 230 g/min, Black, 50 g/min

Long summary description Braun TexStyle 9 SI 9188 E BK Steam iron Eloxal soleplate 2800 W Black:

Braun TexStyle 9 SI 9188 E BK. Type: Steam iron, Soleplate type: Eloxal soleplate, Cord length: 2,5 m. Iron power: 2800 W. Width: 130 mm, Depth: 300 mm, Height: 150 mm. Package width: 130 mm, Package depth: 320 mm, Package height: 170 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.