Bosch logo

Bosch Maxx 5 WVD24520NL washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100174
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Bosch Maxx 5 WVD24520NL washer dryer Freestanding Front-load White:

Bosch Maxx 5 WVD24520NL, Front-load, Freestanding, White, Left, Buttons, Rotary, LCD

Long summary description Bosch Maxx 5 WVD24520NL washer dryer Freestanding Front-load White:

Bosch Maxx 5 WVD24520NL. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 2,5 kg, Maximum spin speed: 1200 RPM, Washing capacity: 5 kg. Water consumption washing & drying per cycle: 106 L, Energy consumption washing per cycle: 0,9 kWh, Energy consumption washing & drying per cycle: 4,56 kWh. Depth: 560 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 180 kWh, Annual water consumption washing: 9000 L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.