Bosch logo

Bosch Serie 4 WAN282ECO washing machine Front-load 7 kg 1390 RPM White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33740
Info modified on:
27 May 2024, 12:39:53
Short summary description Bosch Serie 4 WAN282ECO washing machine Front-load 7 kg 1390 RPM White:

Bosch Serie 4 WAN282ECO, Front-load, 7 kg, B, 74 dB, 1390 RPM, 157 kWh

Long summary description Bosch Serie 4 WAN282ECO washing machine Front-load 7 kg 1390 RPM White:

Bosch Serie 4 WAN282ECO. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1390 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.