Bosch logo

Bosch WAE284S3 washing machine Front-load 7 kg 1400 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34893
Info modified on:
29 Dec 2021, 17:08:55
Short summary description Bosch WAE284S3 washing machine Front-load 7 kg 1400 RPM Silver, White:

Bosch WAE284S3, Front-load, 7 kg, B, 75 dB, 1400 RPM, 197 kWh

Long summary description Bosch WAE284S3 washing machine Front-load 7 kg 1400 RPM Silver, White:

Bosch WAE284S3. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 10560 L. Product colour: Silver, White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.