Bosch logo

Bosch Serie 6 SPV53N10EU dishwasher Fully built-in 10 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39141
Info modified on:
27 May 2024, 12:18:17
Short summary description Bosch Serie 6 SPV53N10EU dishwasher Fully built-in 10 place settings:

Bosch Serie 6 SPV53N10EU, Fully built-in, Slimline (45 cm), Stainless steel, Buttons, LED, 1,75 m

Long summary description Bosch Serie 6 SPV53N10EU dishwasher Fully built-in 10 place settings:

Bosch Serie 6 SPV53N10EU. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Quick. Feet adjustment: 6 cm. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,84 kWh, Connected load: 2400 W. Width: 448 mm, Depth: 550 mm, Height: 815 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.