Bosch Serie 6 SPU66TS01E, Undercounter, Stainless steel, Stainless steel, Touch, LED, 1,75 m
Bosch Serie 6 SPU66TS01E. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 67 kWh. Width: 448 mm, Depth: 573 mm, Height: 815 mm