Bosch logo

Bosch SMV48M10EU dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98462
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SMV48M10EU dishwasher Fully built-in 14 place settings:

Bosch SMV48M10EU, Fully built-in, Stainless steel, 1,7 m, 1,4 m, 1,7 m, 14 place settings

Long summary description Bosch SMV48M10EU dishwasher Fully built-in 14 place settings:

Bosch SMV48M10EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1,7 m. Number of place settings: 14 place settings, Noise level: 46 dB, Cycle time: 175 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,95 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Drying class: A, Installation compartment dimensions (WxDxH): 600 x 550 x 815 mm, Annual energy consumption: 205 kWh

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.