Bosch logo

Bosch Serie 4 SMU4HBS00D dishwasher Undercounter 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22377
Info modified on:
27 May 2024, 13:55:07
Short summary description Bosch Serie 4 SMU4HBS00D dishwasher Undercounter 13 place settings D:

Bosch Serie 4 SMU4HBS00D, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Touch, 1,75 m

Long summary description Bosch Serie 4 SMU4HBS00D dishwasher Undercounter 13 place settings D:

Bosch Serie 4 SMU4HBS00D. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 6 cm. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.