Bosch logo

Bosch Serie 6 SMS68TW06E dishwasher Freestanding 14 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110122
Info modified on:
27 May 2024, 12:45:15
Short summary description Bosch Serie 6 SMS68TW06E dishwasher Freestanding 14 place settings:

Bosch Serie 6 SMS68TW06E, Freestanding, Full size (60 cm), White, White, Touch, TFT

Long summary description Bosch Serie 6 SMS68TW06E dishwasher Freestanding 14 place settings:

Bosch Serie 6 SMS68TW06E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Cups 40°C, Auto 45-65°C, Eco, Intensive, Night, Pre-wash, Quick. Feet adjustment: 2 cm. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,83 kWh, Connected load: 2400 W. Width: 600 mm, Height: 845 mm, Weight: 55 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.