Bosch SMS58L12EU, Freestanding, White, Buttons, 1,7 m, Cold, Hot, Basket
Bosch SMS58L12EU. Appliance placement: Freestanding, Door colour: White, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco, Intensive, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Annual energy consumption: 262 kWh, Annual water consumption: 2800 L