Bosch logo

Bosch Serie 2 SMS2HVI72E dishwasher Freestanding 13 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40723
Info modified on:
04 Mar 2025, 15:40:25
Short summary description Bosch Serie 2 SMS2HVI72E dishwasher Freestanding 13 place settings E:

Bosch Serie 2 SMS2HVI72E, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1,75 m

Long summary description Bosch Serie 2 SMS2HVI72E dishwasher Freestanding 13 place settings E:

Bosch Serie 2 SMS2HVI72E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 94 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.