Bosch logo

Bosch PVW831FC5E hob Black Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37375
Info modified on:
20 Dec 2024, 06:04:05
Short summary description Bosch PVW831FC5E hob Black Built-in Zone induction hob 5 zone(s):

Bosch PVW831FC5E, Black, Built-in, Zone induction hob, 5 zone(s), 5 zone(s), Simmer

Long summary description Bosch PVW831FC5E hob Black Built-in Zone induction hob 5 zone(s):

Bosch PVW831FC5E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7400 W, AC input frequency: 50-60 Hz. Width: 802 mm, Depth: 51 mm, Height: 522 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.