Bosch logo

Bosch PIE645Q14E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50506
Info modified on:
13 Nov 2024, 22:34:38
Short summary description Bosch PIE645Q14E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIE645Q14E, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Regular

Long summary description Bosch PIE645Q14E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIE645Q14E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 575 mm, Depth: 505 mm, Height: 57 mm. Package weight: 12 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.