Bosch MUM58250, 3,9 L, Black, Grey, Metallic, White, Buttons, 1,1 m, 220 - 240 V, Plastic
Bosch MUM58250. Bowl capacity: 3,9 L, Product colour: Black, Grey, Metallic, White, Control type: Buttons. Bowl material: Plastic. Power: 1000 W, AC input frequency: 50 - 60 Hz. Width: 282 mm, Depth: 280 mm, Height: 271 mm