Bosch logo

Bosch MIC IP Starlight 7100i IP security camera Indoor & outdoor Ceiling

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169
Info modified on:
16 May 2025, 09:14:23
Short summary description Bosch MIC IP Starlight 7100i IP security camera Indoor & outdoor Ceiling:

Bosch MIC IP Starlight 7100i, IP security camera, Indoor & outdoor, Wired, Ceiling, Black, Aluminium

Long summary description Bosch MIC IP Starlight 7100i IP security camera Indoor & outdoor Ceiling:

Bosch MIC IP Starlight 7100i. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, Housing material: Aluminium. Minimum illumination: 0,0047 lx, Pan range: 0 - 360°. Optical zoom: 12x, Focal length range: 6.6 - 198 mm. Total megapixels: 2 MP, Video compression formats: H.264, M-JPEG, H.265, HEVC, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 704 x 480, 768 x 432, 512 x 288,...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.