Bosch logo

Bosch Serie 4 KGV36VLEA fridge-freezer Freestanding 308 L E Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47259
Info modified on:
04 Mar 2025, 15:35:41
Short summary description Bosch Serie 4 KGV36VLEA fridge-freezer Freestanding 308 L E Stainless steel:

Bosch Serie 4 KGV36VLEA, 308 L, SN-T, 7 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KGV36VLEA fridge-freezer Freestanding 308 L E Stainless steel:

Bosch Serie 4 KGV36VLEA. Total net capacity: 308 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 233 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.