Bosch logo

Bosch KGN36VW31 fridge-freezer Freestanding 319 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14439
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KGN36VW31 fridge-freezer Freestanding 319 L White:

Bosch KGN36VW31, 319 L, SN-T, 42 dB, 14 kg/24h, White

Long summary description Bosch KGN36VW31 fridge-freezer Freestanding 319 L White:

Bosch KGN36VW31. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 233 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 86 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 239 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.