Bosch logo

Bosch Serie 4 KGN36VL4A fridge-freezer Freestanding 324 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23951
Info modified on:
27 May 2024, 13:12:51
Short summary description Bosch Serie 4 KGN36VL4A fridge-freezer Freestanding 324 L Stainless steel:

Bosch Serie 4 KGN36VL4A, 324 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KGN36VL4A fridge-freezer Freestanding 324 L Stainless steel:

Bosch Serie 4 KGN36VL4A. Total net capacity: 324 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 173 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.