Bosch logo

Bosch KGE36BI43 fridge-freezer Freestanding 302 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35807
Info modified on:
27 May 2024, 12:10:32
Short summary description Bosch KGE36BI43 fridge-freezer Freestanding 302 L Stainless steel:

Bosch KGE36BI43, 302 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Bosch KGE36BI43 fridge-freezer Freestanding 302 L Stainless steel:

Bosch KGE36BI43. Total net capacity: 302 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 88 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 149 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.