Bosch logo

Bosch GSN 54 YW 40 Upright freezer Freestanding 323 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27091
Info modified on:
22 Feb 2023, 14:59:47
Short summary description Bosch GSN 54 YW 40 Upright freezer Freestanding 323 L White:

Bosch GSN 54 YW 40, 323 L, 22 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Bosch GSN 54 YW 40 Upright freezer Freestanding 323 L White:

Bosch GSN 54 YW 40. Freezer net capacity: 323 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 25 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 187 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.