Bosch logo

Bosch GSD30N10 freezer Upright freezer Freestanding 223 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51222
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Bosch GSD30N10 freezer Upright freezer Freestanding 223 L White:

Bosch GSD30N10, 223 L, 27 kg/24h, 40 dB, 4*, White

Long summary description Bosch GSD30N10 freezer Upright freezer Freestanding 223 L White:

Bosch GSD30N10. Freezer net capacity: 223 L, Freezing capacity: 27 kg/24h, Storage time during power failure: 20 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 280,69 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.